Status: | Unknown |
---|---|
Series: | 3.3V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.39 |
394,862
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 235mV |
LDO Regulator Case Style | X2SON |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
200mA, ultra-low-IQ, high-accuracy, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7A0533PDQNT?
Additional datasheets, footprints and schematics for TPS7A0533PDQNT are listed on our Part Details page. You can also find images and similar parts to TPS7A0533PDQNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A0533PDQNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A0533PDQNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A0533PDQNT fall under?
The TPS7A0533PDQNT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to TPS7A0533PDQNT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A0533PDQNT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A0533PDQNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A0533PDQNT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS7A0533PDQNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A0533PDQNT often in real-time on the comparison pages.
What if I can't find stock of TPS7A0533PDQNT?
You can fill out our help required form which you can use to request a quote for TPS7A0533PDQNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.