Status: | Unknown |
---|---|
Series: | 2.5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 79925 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.2A |
Output Voltage | 2.5V |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 6.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout |
LDO Voltage Regulators 200mA High PSRR LDO | Elfaro |
200-mA, low-IQ, low-dropout voltage regulator with low-noise & enable | Texas Instruments |
200mA High PSRR LDO | Mouser Electronics |
V Reg Ldo 0.2A +2.5V, 79925, Sot-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS79925DDCT?
Additional datasheets, footprints and schematics for TPS79925DDCT are listed on our Part Details page. You can also find images and similar parts to TPS79925DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79925DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79925DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79925DDCT fall under?
The TPS79925DDCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79925DDCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79925DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79925DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79925DDCT have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS79925DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79925DDCT often in real-time on the comparison pages.
What if I can't find stock of TPS79925DDCT?
You can fill out our help required form which you can use to request a quote for TPS79925DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.