TPS79912DRVT . Part Information
Details for TPS79912DRVT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1200 |
10 | 0.9640 |
50 | 0.8770 |
100 | 0.7890 |
250 | 0.7370 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.2V |
Alternative Part Descriptions
- LDO, FIXED, 1.2V, 0.2A, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS79912DRVT .?
Additional datasheets, footprints and schematics for TPS79912DRVT . are listed in our Part Details tab. You can also find the TPS79912DRVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79912DRVT . in the Pricing & Inventory tab next to part details. You can view TPS79912DRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79912DRVT . fall under?
The TPS79912DRVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79912DRVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79912DRVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79912DRVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS79912DRVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS79912DRVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79912DRVT . often in real-time on the comparison pages.
What if I can't find stock of TPS79912DRVT .?
You can fill out our help required form which you can use to request a quote for TPS79912DRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.