Status: | Unknown |
---|---|
Series: | Adj 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 500mA |
Dropout Voltage Vdo | 105mV |
LDO Regulator Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
500-mA, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Adj, 1.2V- 5.5V, 0.5A, Son-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS79501DRBR?
Additional datasheets, footprints and schematics for TPS79501DRBR are listed on our Part Details page. You can also find images and similar parts to TPS79501DRBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79501DRBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79501DRBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79501DRBR fall under?
The TPS79501DRBR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79501DRBR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79501DRBR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79501DRBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79501DRBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS79501DRBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79501DRBR often in real-time on the comparison pages.
What if I can't find stock of TPS79501DRBR?
You can fill out our help required form which you can use to request a quote for TPS79501DRBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.