| Status: | Unknown |
|---|---|
| Series: | 3.3V 250mA LDO Voltage Regulators |
| RoHS: | Unknown |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 2.7V |
| Input Voltage Max | 5.5V |
| Fixed Output Voltage Nom. | 3.3V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 250mA |
| Dropout Voltage Vdo | 155mV |
| LDO Regulator Case Style | SOP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | 3.3V 250mA LDO Voltage Regulators |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 3% |
| Base Number | 79433 |
| IC Generic Number | 79433 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | -40°C to +85°C |
| Operating Voltage Tolerance + | 3% |
| Output Current Max | 0.25A |
| Output Voltage | 3.3V |
| Output Voltage Nom. | 3.3V |
| Primary Input Voltage | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Low Dropout |
Where can I find additional details, specifications and documents for a TPS79433DGNT .?
Additional datasheets, footprints and schematics for TPS79433DGNT . are listed on our Part Details page. You can also find images and similar parts to TPS79433DGNT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79433DGNT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79433DGNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79433DGNT . fall under?
The TPS79433DGNT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79433DGNT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79433DGNT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79433DGNT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79433DGNT . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for TPS79433DGNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79433DGNT . often in real-time on the comparison pages.
What if I can't find stock of TPS79433DGNT .?
You can fill out our help required form which you can use to request a quote for TPS79433DGNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.