TPS79333DBVREP . Part Information

Details for TPS79333DBVREP . by Texas Instruments

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Part Downloads

Part Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 102mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V
RoHS Compliant

Alternative Part Descriptions

  • LDO, FIXED, 3.3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes | Newark Electronics
  • Enhanced Product Ultralow-Noise High Psrr Fast Rf 200-Ma Low-Dropout Linear Regulators | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS79333DBVREP .?

Additional datasheets, footprints and schematics for TPS79333DBVREP . are listed in our Part Details tab. You can also find the TPS79333DBVREP . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS79333DBVREP . in the Pricing & Inventory tab next to part details. You can view TPS79333DBVREP . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS79333DBVREP . fall under?

The TPS79333DBVREP . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS79333DBVREP . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79333DBVREP . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS79333DBVREP . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS79333DBVREP . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TPS79333DBVREP ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS79333DBVREP . often in real-time on the comparison pages.

What if I can't find stock of TPS79333DBVREP .?

You can fill out our help required form which you can use to request a quote for TPS79333DBVREP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS79333DBVREP .

Loading...
Loading Results for TPS79333DBVREP .
We use cookies to improve your experience. See our privacy policy.
Okay