Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
1,246
in stock
|
Buy Now | |
Schukat Electronic
from US$0.98
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
Texas Instruments
from US$0.65
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 50mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 79133 |
IC Generic Number | 79133 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.1A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO U-Reg +3,3V 0,1A SOT23-5 | Schukat Electronic |
Ic, V Reg Ldo 0.1A 3.3V, Smd, 79133 | Newark Electronics |
IC, V REG LDO 0.1A 3.3V, SMD, 79133 | element14 |
100-mA, low-noise, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS79133DBVT?
Additional datasheets, footprints and schematics for TPS79133DBVT are listed on our Part Details page. You can also find images and similar parts to TPS79133DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS79133DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS79133DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS79133DBVT fall under?
The TPS79133DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS79133DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS79133DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS79133DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS79133DBVT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS79133DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS79133DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS79133DBVT?
You can fill out our help required form which you can use to request a quote for TPS79133DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.