TPS78625DCQ Power Management ICs - PMIC by Texas Instruments

REGULATOR, LDO, FIXED, 2.5V, SOT-223-6Dropout

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.11


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$2.11
71,952
Buy Now
Logo for Newark Electronics Newark Electronics US$5.29
48
Buy Now
Logo for element14 element14 US$5.29
48
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.5V
Output Current 1.5A
RoHS Compliant Yes

Alternative Descriptions

1.5-A, low-dropout voltage regulator with enable | Texas Instruments
REGULATOR, LDO, FIXED, 2.5V, SOT-223-6 | Farnell
Regulator, Ldo, Fixed, 2.5V, Sot-223-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS78625DCQ?

Additional datasheets, footprints and schematics for TPS78625DCQ are listed on our Part Details page. You can also find images and similar parts to TPS78625DCQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS78625DCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78625DCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS78625DCQ fall under?

The TPS78625DCQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS78625DCQ when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78625DCQ you can contact the distributor directly for product support, shipping queries etc.

Is the TPS78625DCQ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPS78625DCQ have stock available?

Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS78625DCQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS78625DCQ often in real-time on the comparison pages.

What if I can't find stock of TPS78625DCQ?

You can fill out our help required form which you can use to request a quote for TPS78625DCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay