Status: | Unknown |
---|---|
Series: | 3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
150-mA, nano-IQ, low-dropout voltage regulator with enable from -40°C to +125°C | Texas Instruments |
LDO Voltage Regulators 150mA Ultra-Lo Quies Crnt 1uA LDO Linear | Elfaro |
Ldo, Fixed, 3V, 0.15A, Wson-6 | Newark Electronics |
150mA Ultra-Lo Quies Crnt 1uA LDO Linear | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS78230DRVR .?
Additional datasheets, footprints and schematics for TPS78230DRVR . are listed on our Part Details page. You can also find images and similar parts to TPS78230DRVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78230DRVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78230DRVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78230DRVR . fall under?
The TPS78230DRVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS78230DRVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78230DRVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78230DRVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS78230DRVR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS78230DRVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78230DRVR . often in real-time on the comparison pages.
What if I can't find stock of TPS78230DRVR .?
You can fill out our help required form which you can use to request a quote for TPS78230DRVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.