TPS78227DDCT . Part Information
Details for TPS78227DDCT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.9220 |
10 | 0.7880 |
50 | 0.7180 |
100 | 0.6470 |
250 | 0.6050 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.7V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.7V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 78227 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 2.7V |
Primary Input Voltage | 3.2V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Low Dropout Linear |
Alternative Part Descriptions
- LDO REG, 150MA, 1UA QC, 2.7V, 5SOT; Output Type:Fixed; Input Voltage Min:2.2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS78227DDCT .?
Additional datasheets, footprints and schematics for TPS78227DDCT . are listed in our Part Details tab. You can also find the TPS78227DDCT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78227DDCT . in the Pricing & Inventory tab next to part details. You can view TPS78227DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78227DDCT . fall under?
The TPS78227DDCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS78227DDCT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78227DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78227DDCT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS78227DDCT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS78227DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78227DDCT . often in real-time on the comparison pages.
What if I can't find stock of TPS78227DDCT .?
You can fill out our help required form which you can use to request a quote for TPS78227DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.