Output Type | Adjustable |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5.25V |
Output Current | 150mA |
Dropout Voltage Vdo | 200mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 78001 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5.25V |
Output Voltage Adjustable Range | 1.22V to 5.25V |
Output Voltage Max | 5.25V |
Output Voltage Min | 1.22V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
150-mA, nano-IQ, low-dropout voltage regulator with pin-selectable, dual-level output voltage | Texas Instruments |
Ic, Ldo Reg 150Ma Adj 5-Sot | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS78001DDCT .?
Additional datasheets, footprints and schematics for TPS78001DDCT . are listed on our Part Details page. You can also find images and similar parts to TPS78001DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS78001DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS78001DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS78001DDCT . fall under?
The TPS78001DDCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS78001DDCT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS78001DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS78001DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS78001DDCT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS78001DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS78001DDCT . often in real-time on the comparison pages.
What if I can't find stock of TPS78001DDCT .?
You can fill out our help required form which you can use to request a quote for TPS78001DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.