TPS77801PWP Part Information
Details for TPS77801PWP by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy TPS77801PWP Directly from Texas Instruments (7830 in stock) at $1.3750
Part Downloads

Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 750mA |
Dropout Voltage Vdo | 260mV |
LDO Regulator Case Style | HTSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Alternative Part Descriptions
- 750-mA, 10-V, low-dropout voltage regulator with power good & enable | Texas Instruments
Viewing Distributors for TPS77801PWP
Loading...
Loading Results for TPS77801PWP