TPS77601D Power Management ICs - PMIC by Texas Instruments

ADJUSTABLE LDO VOLTAGE REGULATOR 1.2V T

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
13 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 5.5V

Alternative Descriptions

Adjustable Ldo Voltage Regulator, 1.2V T | Newark Electronics
Fast-Tran-Res 500-mA | Mouser Electronics
500-mA, 10-V, low-IQ, low-dropout voltage regulator with power good & enable | Texas Instruments

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS77601D?

Additional datasheets, footprints and schematics for TPS77601D are listed on our Part Details page. You can also find images and similar parts to TPS77601D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS77601D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77601D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS77601D fall under?

The TPS77601D is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS77601D when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77601D you can contact the distributor directly for product support, shipping queries etc.

Is the TPS77601D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS77601D have stock available?

Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for TPS77601D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS77601D often in real-time on the comparison pages.

What if I can't find stock of TPS77601D?

You can fill out our help required form which you can use to request a quote for TPS77601D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay