Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 50mA |
Dropout Voltage Vdo | 35mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 77001 |
IC Generic Number | 77001 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Current Max | 0.05A |
Output Voltage Adjustable Range | 1.2V to 5.5V |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
50-mA, 10-V, low-IQ, low-dropout voltage regulator | Texas Instruments |
IC, V REG, LDO 50MA ADJ, SMD, 77001 | Farnell |
Ic, V Reg, Ldo 50Ma Adj, Smd, 77001 | Newark Electronics |
Adj 50mA LDO | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS77001DBVT .?
Additional datasheets, footprints and schematics for TPS77001DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS77001DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS77001DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS77001DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS77001DBVT . fall under?
The TPS77001DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS77001DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS77001DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS77001DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS77001DBVT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS77001DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS77001DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS77001DBVT .?
You can fill out our help required form which you can use to request a quote for TPS77001DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.