TPS76925DBVT . Part Information

Details for TPS76925DBVT . by Texas Instruments

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Part Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 71mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.5V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 3%
Base Number 76925
IC Generic Number 76925
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 3%
Output Current Max 0.1A
Output Voltage Nom. 2.5V
Primary Input Voltage 10V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO
RoHS Compliant

Alternative Part Descriptions

  • IC, V REG LDO 0.1A 2.5V, SMD, 76925; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes | Newark Electronics
  • 100-mA, 10-V, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
  • LDO Regulator Pos 2.5V 0.1A 5-Pin SOT-23 T/R | Arrow China

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS76925DBVT .?

Additional datasheets, footprints and schematics for TPS76925DBVT . are listed in our Part Details tab. You can also find the TPS76925DBVT . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS76925DBVT . in the Pricing & Inventory tab next to part details. You can view TPS76925DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS76925DBVT . fall under?

The TPS76925DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS76925DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76925DBVT . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS76925DBVT . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS76925DBVT . have stock available?

Authorised distributors including Newark Electronics, Texas Instruments and Arrow China have stock available or on a lead time for TPS76925DBVT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS76925DBVT . often in real-time on the comparison pages.

What if I can't find stock of TPS76925DBVT .?

You can fill out our help required form which you can use to request a quote for TPS76925DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS76925DBVT .

Loading...
Loading Results for TPS76925DBVT .
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us