TPS76918DBVR Part Information
Details for TPS76918DBVR by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.0600 |
10 | 0.7940 |
100 | 0.6090 |
500 | 0.5400 |
1000 | 0.4260 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Alternative Part Descriptions
- IC, VOLTAGE REGULATOR; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS76918DBVR?
Additional datasheets, footprints and schematics for TPS76918DBVR are listed in our Part Details tab. You can also find the TPS76918DBVR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76918DBVR in the Pricing & Inventory tab next to part details. You can view TPS76918DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76918DBVR fall under?
The TPS76918DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76918DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76918DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76918DBVR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS76918DBVR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS76918DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76918DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS76918DBVR?
You can fill out our help required form which you can use to request a quote for TPS76918DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.