Status: | Unknown |
---|---|
Series: | 1.8V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 230mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.8V |
1-A, 10-V, low-dropout voltage regulator with power good & enable | Texas Instruments |
Reg LDO Lin Fix Pos 1.8V 1A 8-Pin SOIC | RS |
Ldo, Fixed, 1.8V, 1A, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS76818QD .?
Additional datasheets, footprints and schematics for TPS76818QD . are listed on our Part Details page. You can also find images and similar parts to TPS76818QD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76818QD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76818QD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76818QD . fall under?
The TPS76818QD . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76818QD . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76818QD . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76818QD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76818QD . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TPS76818QD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76818QD . often in real-time on the comparison pages.
What if I can't find stock of TPS76818QD .?
You can fill out our help required form which you can use to request a quote for TPS76818QD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.