| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Input Voltage Max | 10V |
|---|---|
| Input Voltage Min | 2.7V |
| No. of Outputs | 2 Output, 2Outputs |
| Regulator Output Type | Fixed |
| LDO Regulator Case Style | HTSSOP |
| No. of Pins | 28Pins |
| Output Current - Output 1 | 1A |
| Output Current - Output 2 | 1A |
| Output Voltage - Output 1 | 1.8V |
| Output Voltage - Output 2 | 3.3V |
| Dropout Voltage Vdo | 350mV |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | -40°C |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Low Dropout |
| 1A,1.8V,LDO Voltage Reg.,TPS767D318PWP | RS |
| Dual Positive Voltage Regulator, VLDO, 1.8/3.3V, 1A, 2%, 0.35V dropout | Micros |
| IC: voltage regulator | TME |
Where can I find additional details, specifications and documents for a TPS767D318PWP .?
Additional datasheets, footprints and schematics for TPS767D318PWP . are listed on our Part Details page. You can also find images and similar parts to TPS767D318PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS767D318PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS767D318PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS767D318PWP . fall under?
The TPS767D318PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS767D318PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS767D318PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS767D318PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS767D318PWP . have stock available?
Authorised distributors including RS, Micros, Rochester Electronics, Chip One Stop and TME have stock available or on a lead time for TPS767D318PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS767D318PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS767D318PWP .?
You can fill out our help required form which you can use to request a quote for TPS767D318PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.