TPS76433DBVT Part Information
Details for TPS76433DBVT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy TPS76433DBVT Directly from Texas Instruments (34175 in stock) at $0.3320
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Base Number | 76433 |
IC Generic Number | 76433 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Current Max | 0.15A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Alternative Part Descriptions
- V REG LDO 0.15A 3.3V, SMD, 76433 | Newark Electronics
- 150-mA, 10-V, low-dropout voltage regulator with bypass & enable | Texas Instruments
Viewing Distributors for TPS76433DBVT
Loading...
Loading Results for TPS76433DBVT