Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5 | Newark Electronics |
150-mA, 10-V, low-dropout voltage regulator with bypass & enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS76433DBVR?
Additional datasheets, footprints and schematics for TPS76433DBVR are listed on our Part Details page. You can also find images and similar parts to TPS76433DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76433DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76433DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76433DBVR fall under?
The TPS76433DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76433DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76433DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76433DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76433DBVR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS76433DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76433DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS76433DBVR?
You can fill out our help required form which you can use to request a quote for TPS76433DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.