Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
150-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
IC LDO VOLT REG 3.3V 150mA 5-SOT-23 | Component Sense |
SMT TAPE | Component Electronics |
IC-76333 REG LDO LOW POWER 150mA SOT23-5 | Elfaro |
Reg LDO Lin Fix Pos 3.3V 0.15A 5-Pin | Euro-Tech |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Fixed, 3.3V, 0.15A, Sot-23-5 | Newark Electronics |
3.3V 150mA LDO | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS76333DBVR .?
Additional datasheets, footprints and schematics for TPS76333DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS76333DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76333DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76333DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76333DBVR . fall under?
The TPS76333DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76333DBVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76333DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76333DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS76333DBVR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS76333DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76333DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS76333DBVR .?
You can fill out our help required form which you can use to request a quote for TPS76333DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.