Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 1.8V |
Output Current | 150mA |
RoHS Compliant | Yes |
150-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
Ic, Ldo Volt Reg, 1.8V, 150Ma, 5-Sot-23 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS76318DBVR?
Additional datasheets, footprints and schematics for TPS76318DBVR are listed on our Part Details page. You can also find images and similar parts to TPS76318DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76318DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS76318DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76318DBVR fall under?
The TPS76318DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76318DBVR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76318DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76318DBVR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPS76318DBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS76318DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76318DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS76318DBVR?
You can fill out our help required form which you can use to request a quote for TPS76318DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.