TPS76033DBVT . Part Information
Details for TPS76033DBVT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.4400 |
10 | 1.2300 |
50 | 1.1400 |
100 | 1.0500 |
250 | 0.9760 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 3.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 76033 |
IC Generic Number | 76033 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.05A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 16V |
Supply Voltage Min | 3.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Alternative Part Descriptions
- IC, V REG LDO 50MA 3.3V, SMD, 76033; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:50mA; Dropout RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS76033DBVT .?
Additional datasheets, footprints and schematics for TPS76033DBVT . are listed in our Part Details tab. You can also find the TPS76033DBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS76033DBVT . in the Pricing & Inventory tab next to part details. You can view TPS76033DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS76033DBVT . fall under?
The TPS76033DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS76033DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS76033DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS76033DBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS76033DBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS76033DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS76033DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS76033DBVT .?
You can fill out our help required form which you can use to request a quote for TPS76033DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.