Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.8V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 5V |
Output Current | 3A |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5V |
Output Voltage Min | 1.22V |
Where can I find additional details, specifications and documents for a TPS75701KTTT?
Additional datasheets, footprints and schematics for TPS75701KTTT are listed on our Part Details page. You can also find images and similar parts to TPS75701KTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75701KTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75701KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75701KTTT fall under?
The TPS75701KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS75701KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75701KTTT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75701KTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75701KTTT have stock available?
Authorised distributors including Rochester Electronics and Chip One Stop have stock available or on a lead time for TPS75701KTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75701KTTT often in real-time on the comparison pages.
What if I can't find stock of TPS75701KTTT?
You can fill out our help required form which you can use to request a quote for TPS75701KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.