TPS75501KTTT Part Information

Details for TPS75501KTTT by Texas Instruments

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Part Downloads

Featured content from Farnell

Part Specifications

Output Type Adjustable
Input Voltage Min 2.8V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.22V
Adjustable Output Voltage Max 5V
Output Current 5A
Dropout Voltage Vdo 250mV
LDO Regulator Case Style TO-263
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 5V
Output Voltage Min 1.22V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS75501KTTT?

Additional datasheets, footprints and schematics for TPS75501KTTT are listed in our Part Details tab. You can also find the TPS75501KTTT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS75501KTTT in the Pricing & Inventory tab next to part details. You can view TPS75501KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS75501KTTT fall under?

The TPS75501KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS75501KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75501KTTT you can contact the distributor directly for product support, shipping queries etc.

Is the TPS75501KTTT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TPS75501KTTT have stock available?

There is no stock from authorised distributors for TPS75501KTTT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS75501KTTT often in real-time on the comparison pages.

What if I can't find stock of TPS75501KTTT?

You can fill out our help required form which you can use to request a quote for TPS75501KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TPS75501KTTT

Loading...
Loading Results for TPS75501KTTT