Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.5V |
Output Current | 1.5A |
RoHS Compliant | Yes |
Ldo, Aec-Q100, Fixed, 1.5V, 1.5A, Htssop | Newark Electronics |
1.5-A, ultra-low-dropout voltage regulator with low-IQ & RESET with delay | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS75315QPWP?
Additional datasheets, footprints and schematics for TPS75315QPWP are listed on our Part Details page. You can also find images and similar parts to TPS75315QPWP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75315QPWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75315QPWP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75315QPWP fall under?
The TPS75315QPWP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS75315QPWP when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75315QPWP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75315QPWP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPS75315QPWP have stock available?
Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TPS75315QPWP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75315QPWP often in real-time on the comparison pages.
What if I can't find stock of TPS75315QPWP?
You can fill out our help required form which you can use to request a quote for TPS75315QPWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.