| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Type | Adjustable |
|---|---|
| Input Voltage Min | 2.7V |
| Input Voltage Max | 5.5V |
| Fixed Output Voltage Nom. | - |
| Adjustable Output Voltage Min | 1.5V |
| Adjustable Output Voltage Max | 5V |
| Output Current | 2A |
| Dropout Voltage Vdo | 210mV |
| LDO Regulator Case Style | HTSSOP |
| No. of Pins | 20Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Base Number | 75201 |
| IC Generic Number | 75201 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | -40°C to +125°C |
| Operating Voltage Tolerance + | 2% |
| Output Current Max | 2A |
| Output Voltage Adjustable Range | 1.5V to 5V |
| Output Voltage Max | 5V |
| Output Voltage Min | 1.5V |
| Primary Input Voltage | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Low Dropout |
| V Reg, Ldo 2A Adj, 75201, Htssop20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS75201QPWP .?
Additional datasheets, footprints and schematics for TPS75201QPWP . are listed on our Part Details page. You can also find images and similar parts to TPS75201QPWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75201QPWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75201QPWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75201QPWP . fall under?
The TPS75201QPWP . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS75201QPWP . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75201QPWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75201QPWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75201QPWP . have stock available?
Authorised distributors including Rochester Electronics and Newark Electronics have stock available or on a lead time for TPS75201QPWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75201QPWP . often in real-time on the comparison pages.
What if I can't find stock of TPS75201QPWP .?
You can fill out our help required form which you can use to request a quote for TPS75201QPWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.