Device Topology | Linear |
---|---|
No. of Outputs | 4Outputs |
Output Current | 25mA |
Output Voltage | 3.6V |
Driver Case Style | SON |
No. of Pins | 10Pins |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low Dropout, Two-Bank LED driver with PWM brightness control with 25mA/ch | Texas Instruments |
LED Driver, TPS75105DSKT | RS |
Led Driver, Linear, Pwm, Son-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS75105DSKT .?
Additional datasheets, footprints and schematics for TPS75105DSKT . are listed on our Part Details page. You can also find images and similar parts to TPS75105DSKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75105DSKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75105DSKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75105DSKT . fall under?
The TPS75105DSKT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS75105DSKT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75105DSKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75105DSKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75105DSKT . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS75105DSKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75105DSKT . often in real-time on the comparison pages.
What if I can't find stock of TPS75105DSKT .?
You can fill out our help required form which you can use to request a quote for TPS75105DSKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.