Supply Voltage | 6.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75003 |
IC Generic Number | 75003 |
Logic Function Number | 75003 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 3A |
Output Voltage | 6.5V |
Primary Input Voltage | 6.5V |
Processor Type | Xilinx Spartan-3 Spartan-3E Spartan-3L |
Supply Voltage Min | 2.2V |
Integrated and configurable Power Management IC (PMIC) with two buck controllers and one LDO | Texas Instruments |
Triple-Supply Power Management FPGA, DSP | RS |
Power Dsp, Fpga, Smd, 75003, Qfn20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS75003RHLT .?
Additional datasheets, footprints and schematics for TPS75003RHLT . are listed on our Part Details page. You can also find images and similar parts to TPS75003RHLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS75003RHLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS75003RHLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS75003RHLT . fall under?
The TPS75003RHLT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS75003RHLT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS75003RHLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS75003RHLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS75003RHLT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Farnell and Newark Electronics have stock available or on a lead time for TPS75003RHLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS75003RHLT . often in real-time on the comparison pages.
What if I can't find stock of TPS75003RHLT .?
You can fill out our help required form which you can use to request a quote for TPS75003RHLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.