Status: | Unknown |
---|---|
Series: | Adj 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 860mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1.5A |
Dropout Voltage Vdo | 60mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ldo, Adj, 0.8V To 5.5V, 1.5A, Vqfn-20 | Newark Electronics |
1.5-A low-VIN (0.8 V) adjustable low-dropout (LDO) voltage regulator with power good and enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS74801RGWR .?
Additional datasheets, footprints and schematics for TPS74801RGWR . are listed on our Part Details page. You can also find images and similar parts to TPS74801RGWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74801RGWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74801RGWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74801RGWR . fall under?
The TPS74801RGWR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74801RGWR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74801RGWR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74801RGWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74801RGWR . have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS74801RGWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74801RGWR . often in real-time on the comparison pages.
What if I can't find stock of TPS74801RGWR .?
You can fill out our help required form which you can use to request a quote for TPS74801RGWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.