Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Output Type | Adjustable |
---|---|
Input Voltage Min | 800mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 3.6V |
Output Current | 500mA |
Dropout Voltage Vdo | 50mV |
LDO Regulator Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 800mV to 3.6V |
Output Voltage Max | 3.6V |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
500-mA, low-VIN (0.8-V), adjustable ultra-low-dropout voltage regulator with power good & enable | Texas Instruments |
Reg LDO Lin Adj Pos 0.8V to 3.6V 0.5A | RS |
Ldo, Adj, 0.5A, 10Son, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS74701DRCT?
Additional datasheets, footprints and schematics for TPS74701DRCT are listed on our Part Details page. You can also find images and similar parts to TPS74701DRCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS74701DRCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS74701DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS74701DRCT fall under?
The TPS74701DRCT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS74701DRCT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS74701DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS74701DRCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS74701DRCT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS74701DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS74701DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS74701DRCT?
You can fill out our help required form which you can use to request a quote for TPS74701DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.