| Status: | Unknown |
|---|---|
| Series: | 1.5V 400mA LDO Voltage Regulators |
| RoHS: | Unknown |
| Output Type | Fixed |
|---|---|
| Input Voltage Min | 1.7V |
| Input Voltage Max | 5.5V |
| Fixed Output Voltage Nom. | 1.5V |
| Adjustable Output Voltage Min | - |
| Adjustable Output Voltage Max | - |
| Output Current | 400mA |
| Dropout Voltage Vdo | 75mV |
| LDO Regulator Case Style | SOT-223 |
| No. of Pins | 5Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | 1.5V 400mA LDO Voltage Regulators |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 1% |
| Base Number | 73615 |
| IC Generic Number | 73615 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | -40°C to +85°C |
| Operating Voltage Tolerance + | 2% |
| Output Current Max | 0.4A |
| Output Voltage | 1.5V |
| Output Voltage Nom. | 1.5V |
| Primary Input Voltage | 5.5V |
| Supply Voltage Min | 1.7V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Low Dropout |
| IC: voltage regulator | TME |
Where can I find additional details, specifications and documents for a TPS73615DCQ .?
Additional datasheets, footprints and schematics for TPS73615DCQ . are listed on our Part Details page. You can also find images and similar parts to TPS73615DCQ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73615DCQ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73615DCQ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73615DCQ . fall under?
The TPS73615DCQ . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73615DCQ . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73615DCQ . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73615DCQ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73615DCQ . have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for TPS73615DCQ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73615DCQ . often in real-time on the comparison pages.
What if I can't find stock of TPS73615DCQ .?
You can fill out our help required form which you can use to request a quote for TPS73615DCQ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.