Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 6V |
Output Current | 500mA |
Dropout Voltage Vdo | 280mV |
LDO Regulator Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 6V |
Output Voltage Max | 6V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 6.5V |
500-mA, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Adj, 500Ma, 8Son | Newark Electronics |
LDO, ADJ, 500MA, 8SON | element14 |
Sgl Out,500mA,Adj,Lo Quies Crnt,Lo Noise | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS73501DRBT .?
Additional datasheets, footprints and schematics for TPS73501DRBT . are listed on our Part Details page. You can also find images and similar parts to TPS73501DRBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73501DRBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73501DRBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73501DRBT . fall under?
The TPS73501DRBT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73501DRBT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73501DRBT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73501DRBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73501DRBT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS73501DRBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73501DRBT . often in real-time on the comparison pages.
What if I can't find stock of TPS73501DRBT .?
You can fill out our help required form which you can use to request a quote for TPS73501DRBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.