Output Type | Adjustable |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 6.2V |
Output Current | 250mA |
Dropout Voltage Vdo | 125mV |
LDO Regulator Case Style | TSOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 6.2V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 6.5V |
250-mA, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Regulator, Ldo, Adj, 250Ma, Tsot-23-5 | Newark Electronics |
200mA Ultralow IQ Fa st Tran Resp RF | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS73401DDCT .?
Additional datasheets, footprints and schematics for TPS73401DDCT . are listed on our Part Details page. You can also find images and similar parts to TPS73401DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73401DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73401DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73401DDCT . fall under?
The TPS73401DDCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73401DDCT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73401DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73401DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73401DDCT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS73401DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73401DDCT . often in real-time on the comparison pages.
What if I can't find stock of TPS73401DDCT .?
You can fill out our help required form which you can use to request a quote for TPS73401DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.