Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
150-mA, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
Ldo Voltage Regulator, Fixed, 1.8V, 150M | Newark Electronics |
LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150m | element14 |
Where can I find additional details, specifications and documents for a TPS73118DBVR?
Additional datasheets, footprints and schematics for TPS73118DBVR are listed on our Part Details page. You can also find images and similar parts to TPS73118DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73118DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73118DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73118DBVR fall under?
The TPS73118DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73118DBVR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73118DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73118DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73118DBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS73118DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73118DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS73118DBVR?
You can fill out our help required form which you can use to request a quote for TPS73118DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.