Status: | Unknown |
---|---|
Series: | 2.8V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.8V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 73028 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Current Max | 0.2A |
Output Voltage Nom. | 2.8V |
Primary Input Voltage | 6.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
SMT 250/TR | Component Electronics |
V Reg, Ldo, 200Ma, Smd, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS73028DBVT .?
Additional datasheets, footprints and schematics for TPS73028DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS73028DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73028DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73028DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73028DBVT . fall under?
The TPS73028DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73028DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73028DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73028DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73028DBVT . have stock available?
There is no stock from authorised distributors for TPS73028DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73028DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS73028DBVT .?
You can fill out our help required form which you can use to request a quote for TPS73028DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.