TPS7301QDR Texas Instruments Parts by Texas Instruments

IC ADJ LDO REG 1.2V TO 9.75V 0.5A 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.60


Distributor Starting From Stock
Logo for Texas Instruments Texas Instruments US$1.60
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Primary Input Voltage 10V
Output Voltage Adjustable Range 1.2V to 9.75V
Dropout Voltage Vdo 146mV
No. of Pins 8
Output Current 500mA
Operating Temperature Range -40°C to +125°C

Alternative Descriptions

500-mA, 10-V, low-dropout voltage regulator with power good & enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7301QDR?

Additional datasheets, footprints and schematics for TPS7301QDR are listed on our Part Details page. You can also find images and similar parts to TPS7301QDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7301QDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7301QDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7301QDR fall under?

The TPS7301QDR is listed under Texas Instruments Parts.

Can I view similar or alternative parts?

You can view similar parts to TPS7301QDR when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7301QDR you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7301QDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7301QDR have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS7301QDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7301QDR often in real-time on the comparison pages.

What if I can't find stock of TPS7301QDR?

You can fill out our help required form which you can use to request a quote for TPS7301QDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay