| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Type | Adjustable |
|---|---|
| Input Voltage Min | 2.7V |
| Input Voltage Max | 5.5V |
| Fixed Output Voltage Nom. | - |
| Adjustable Output Voltage Min | 1.22V |
| Adjustable Output Voltage Max | 5.5V |
| Output Current | 200mA |
| Dropout Voltage Vdo | 120mV |
| LDO Regulator Case Style | SOT-23 |
| No. of Pins | 6Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Accuracy % | 2% |
| Base Number | 73001 |
| No. of Outputs | 1Outputs |
| Operating Temperature Range | -40°C to +85°C |
| Operating Voltage Tolerance + | 2% |
| Output Current Max | 0.2A |
| Output Voltage Adjustable Range | 1.22V to 5.5V |
| Output Voltage Max | 5.5V |
| Output Voltage Min | 1.22V |
| Primary Input Voltage | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
| Voltage Regulator Type | Low Dropout |
| Ic, V Reg, Ldo 0.2A Adj, Smd, 73001 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS73001DBVT?
Additional datasheets, footprints and schematics for TPS73001DBVT are listed on our Part Details page. You can also find images and similar parts to TPS73001DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS73001DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS73001DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS73001DBVT fall under?
The TPS73001DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS73001DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS73001DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS73001DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS73001DBVT have stock available?
Authorised distributors including Newark Electronics and Ozdisan have stock available or on a lead time for TPS73001DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS73001DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS73001DBVT?
You can fill out our help required form which you can use to request a quote for TPS73001DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.