TPS72733DSET . Part Information
Details for TPS72733DSET . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.5400 |
10 | 1.3100 |
50 | 1.2200 |
100 | 1.1200 |
250 | 1.0400 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 162.5mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Alternative Part Descriptions
- LDO, FIXED, 3.3V, 0.25A, WSON-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout VoltageRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS72733DSET .?
Additional datasheets, footprints and schematics for TPS72733DSET . are listed in our Part Details tab. You can also find the TPS72733DSET . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS72733DSET . in the Pricing & Inventory tab next to part details. You can view TPS72733DSET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS72733DSET . fall under?
The TPS72733DSET . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS72733DSET . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72733DSET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS72733DSET . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS72733DSET . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS72733DSET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS72733DSET . often in real-time on the comparison pages.
What if I can't find stock of TPS72733DSET .?
You can fill out our help required form which you can use to request a quote for TPS72733DSET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.