Status: | Unknown |
---|---|
Series: | 1.5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 310mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.5V |
Ldo, Fixed, 1.5V, 1A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 1.5V, 1A, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a TPS72615DCQ?
Additional datasheets, footprints and schematics for TPS72615DCQ are listed on our Part Details page. You can also find images and similar parts to TPS72615DCQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS72615DCQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72615DCQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS72615DCQ fall under?
The TPS72615DCQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS72615DCQ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72615DCQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS72615DCQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS72615DCQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPS72615DCQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS72615DCQ often in real-time on the comparison pages.
What if I can't find stock of TPS72615DCQ?
You can fill out our help required form which you can use to request a quote for TPS72615DCQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.