Status: | Unknown |
---|---|
Series: | 1.5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 170mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 72515 |
IC Generic Number | 72515 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 1A |
Output Voltage Nom. | 1.5V |
Primary Input Voltage | 6V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Where can I find additional details, specifications and documents for a TPS72515DCQ .?
Additional datasheets, footprints and schematics for TPS72515DCQ . are listed on our Part Details page. You can also find images and similar parts to TPS72515DCQ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS72515DCQ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72515DCQ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS72515DCQ . fall under?
The TPS72515DCQ . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS72515DCQ . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72515DCQ . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS72515DCQ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS72515DCQ . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for TPS72515DCQ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS72515DCQ . often in real-time on the comparison pages.
What if I can't find stock of TPS72515DCQ .?
You can fill out our help required form which you can use to request a quote for TPS72515DCQ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.