TPS72325DBVR . Power Management ICs - PMIC by Texas Instruments

LDO FIXED -2.5V 0.2A SOT-23-5

Status: Unknown
Series: -2.5V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$1.58
1,773
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.12
15,964
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.75
1,778
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min -10V
Input Voltage Max -2.7V
Fixed Output Voltage Nom. -2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 280mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -2.5V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

200-mA, negative, adjustable low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, -2.5V, 0.2A, Sot-23-5 | Newark Electronics
LDO, FIXED, -2.5V, 0.2A, SOT-23-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS72325DBVR .?

Additional datasheets, footprints and schematics for TPS72325DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS72325DBVR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS72325DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72325DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS72325DBVR . fall under?

The TPS72325DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS72325DBVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72325DBVR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS72325DBVR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS72325DBVR . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for TPS72325DBVR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS72325DBVR . often in real-time on the comparison pages.

What if I can't find stock of TPS72325DBVR .?

You can fill out our help required form which you can use to request a quote for TPS72325DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay