Status: | Unknown |
---|---|
Series: | Adj 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | -10V |
Input Voltage Max | -2.7V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.2V |
Adjustable Output Voltage Max | -10V |
Output Current | 200mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Regulator 200mA,Adjustable Vout, LDO | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Adj, -1.2V To -10V, 0.2A, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS72301DBVT .?
Additional datasheets, footprints and schematics for TPS72301DBVT . are listed on our Part Details page. You can also find images and similar parts to TPS72301DBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS72301DBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS72301DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS72301DBVT . fall under?
The TPS72301DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS72301DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72301DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS72301DBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS72301DBVT . have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPS72301DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS72301DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS72301DBVT .?
You can fill out our help required form which you can use to request a quote for TPS72301DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.