TPS72301DBVR . Part Information
Details for TPS72301DBVR . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6500 |
10 | 2.4000 |
25 | 2.2600 |
50 | 2.1100 |
100 | 1.9600 |
Stock Information
Details
Part Specifications
Output Type | Adjustable |
Input Voltage Min | -10V |
Input Voltage Max | -2.7V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.2V |
Adjustable Output Voltage Max | -10V |
Output Current | 200mA |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 0.2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO VOLTAGE REGULATOR ADJUSTABLE, 200mA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-10V; Input Voltage Max:-2.7V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-10V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS72301DBVR .?
Additional datasheets, footprints and schematics for TPS72301DBVR . are listed in our Part Details tab. You can also find the TPS72301DBVR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS72301DBVR . in the Pricing & Inventory tab next to part details. You can view TPS72301DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS72301DBVR . fall under?
The TPS72301DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS72301DBVR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS72301DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS72301DBVR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS72301DBVR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS72301DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS72301DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS72301DBVR .?
You can fill out our help required form which you can use to request a quote for TPS72301DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.