Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.63
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 15V |
Output Current | 80mA |
Dropout Voltage Vdo | 670mV |
LDO Regulator Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 715 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 15V |
Output Voltage Max | 15V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 24V |
24-V, 80-mA, Low Iq, Low-Dropout Linear Regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS715A01DRBT-NM?
Additional datasheets, footprints and schematics for TPS715A01DRBT-NM are listed on our Part Details page. You can also find images and similar parts to TPS715A01DRBT-NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS715A01DRBT-NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS715A01DRBT-NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS715A01DRBT-NM fall under?
The TPS715A01DRBT-NM is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS715A01DRBT-NM when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS715A01DRBT-NM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS715A01DRBT-NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS715A01DRBT-NM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS715A01DRBT-NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS715A01DRBT-NM often in real-time on the comparison pages.
What if I can't find stock of TPS715A01DRBT-NM?
You can fill out our help required form which you can use to request a quote for TPS715A01DRBT-NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.