Status: | Unknown |
---|---|
Series: | 3.3V 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 24V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 50mA |
Dropout Voltage Vdo | 415mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 24V |
IC-71533 VOLTAGE REGULATOR 3.3V 50MA SC70-5 | Elfaro |
Automotive, 50-mA 24-V ultra-low-IQ low-dropout (LDO) voltage regulator | Texas Instruments |
Regulator, Ldo, Fixed, 3.3V, Sc-70-5 | Newark Electronics |
Auto Cat 50mA 24V 3. 2uA | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS71533QDCKRQ1 .?
Additional datasheets, footprints and schematics for TPS71533QDCKRQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS71533QDCKRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71533QDCKRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71533QDCKRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71533QDCKRQ1 . fall under?
The TPS71533QDCKRQ1 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS71533QDCKRQ1 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71533QDCKRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71533QDCKRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71533QDCKRQ1 . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for TPS71533QDCKRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71533QDCKRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS71533QDCKRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS71533QDCKRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.