Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS71533 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO |
Kit Contents | Eval Board TPS71533 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 50mA LDO Regulator 4V Max Input Voltage Dropout Voltage Typically 100mV Over Current Limitation |
Where can I find additional details, specifications and documents for a TPS71533EVM?
Additional datasheets, footprints and schematics for TPS71533EVM are listed on our Part Details page. You can also find images and similar parts to TPS71533EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS71533EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS71533EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS71533EVM fall under?
The TPS71533EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS71533EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS71533EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS71533EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS71533EVM have stock available?
There is no stock from authorised distributors for TPS71533EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS71533EVM often in real-time on the comparison pages.
What if I can't find stock of TPS71533EVM?
You can fill out our help required form which you can use to request a quote for TPS71533EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.