Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.77V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 235mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 7133 |
IC Generic Number | 7133 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 10V |
Supply Voltage Min | 3.77V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
V Reg Ldo +3.3V, Smd, 7133, Soic8 | Newark Electronics |
V REG LDO +3.3V, SMD, 7133, SOIC8 | element14 |
500-mA, 10-V, low-dropout voltage regulator with enable & RESET with delay | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7133QD?
Additional datasheets, footprints and schematics for TPS7133QD are listed on our Part Details page. You can also find images and similar parts to TPS7133QD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7133QD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7133QD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7133QD fall under?
The TPS7133QD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7133QD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7133QD you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7133QD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7133QD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPS7133QD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7133QD often in real-time on the comparison pages.
What if I can't find stock of TPS7133QD?
You can fill out our help required form which you can use to request a quote for TPS7133QD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.