TPS70960DBVT . Part Information
Details for TPS70960DBVT . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.9760 |
250 | 0.8970 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 6V |
Alternative Part Descriptions
- LDO VOLT REG, 0.15A, 6V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:6V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS70960DBVT .?
Additional datasheets, footprints and schematics for TPS70960DBVT . are listed in our Part Details tab. You can also find the TPS70960DBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70960DBVT . in the Pricing & Inventory tab next to part details. You can view TPS70960DBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70960DBVT . fall under?
The TPS70960DBVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS70960DBVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70960DBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70960DBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS70960DBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS70960DBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70960DBVT . often in real-time on the comparison pages.
What if I can't find stock of TPS70960DBVT .?
You can fill out our help required form which you can use to request a quote for TPS70960DBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.