Status: | Unknown |
---|---|
Series: | 5V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.43
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 690mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection and enable | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Volt Reg, 0.15A, 5V, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS70950DRVT .?
Additional datasheets, footprints and schematics for TPS70950DRVT . are listed on our Part Details page. You can also find images and similar parts to TPS70950DRVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS70950DRVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS70950DRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS70950DRVT . fall under?
The TPS70950DRVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS70950DRVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS70950DRVT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS70950DRVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS70950DRVT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS70950DRVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS70950DRVT . often in real-time on the comparison pages.
What if I can't find stock of TPS70950DRVT .?
You can fill out our help required form which you can use to request a quote for TPS70950DRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.